Vishay Intertechnology, Inc. Wirewound Resistors RS02B1K500JS73

Description
RS-2B 1.5K 5% S73
Request a Quote Datasheet
Description
RS-2B 1.5K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B1K500JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K500JS73
Wirewound Resistors 3110-RS02B1K500JS73
RS-2B 1.5K 5% S73

RS-2B 1.5K 5% S73

Supplier's Site Datasheet
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B1K500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B1K500JS73
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B1K500JS73
Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B1K500JS73 RS02B1K500JS73
Product Name Wirewound Resistors Res Wirewound 1.5K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers