Vishay Intertechnology, Inc. Wirewound Resistors RS02B1K300FS73

Description
RS-2B 1.3K 1% S73
Request a Quote Datasheet
Description
RS-2B 1.3K 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B1K300FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K300FS73
Wirewound Resistors 3110-RS02B1K300FS73
RS-2B 1.3K 1% S73

RS-2B 1.3K 1% S73

Supplier's Site Datasheet
Res Wirewound 1.3K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B1K300FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B1K300FS73
Res Wirewound 1.3K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B1K300FS73
Res Wirewound 1.3K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.3K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B1K300FS73 RS02B1K300FS73
Product Name Wirewound Resistors Res Wirewound 1.3K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1300 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers