Vishay Intertechnology, Inc. Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B19K60FS70

Description
Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B19K60FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B19K60FS70
Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B19K60FS70
Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B19K60FS70
Product Name Res Wirewound 19.6K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details