Vishay Intertechnology, Inc. Wirewound Resistors RS02B17R80FS70

Description
RS-2B 17.8 1% S70
Request a Quote Datasheet
Description
RS-2B 17.8 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B17R80FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B17R80FS70
Wirewound Resistors 3110-RS02B17R80FS70
RS-2B 17.8 1% S70

RS-2B 17.8 1% S70

Supplier's Site Datasheet
Res Wirewound 17.8 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B17R80FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.8 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B17R80FS70
Res Wirewound 17.8 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B17R80FS70
Res Wirewound 17.8 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 17.8 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B17R80FS70 RS02B17R80FS70
Product Name Wirewound Resistors Res Wirewound 17.8 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 17.8 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details