Vishay Intertechnology, Inc. Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B17R50FB12

Description
Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B17R50FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B17R50FB12
Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B17R50FB12
Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS02B17R50FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B17R50FB12
Wirewound Resistors 3110-RS02B17R50FB12
RS-2B 17.5 1% B12

RS-2B 17.5 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B17R50FB12 3110-RS02B17R50FB12
Product Name Res Wirewound 17.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers