Vishay Intertechnology, Inc. Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B16R90FE70

Description
Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B16R90FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B16R90FE70
Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B16R90FE70
Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B16R90FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B16R90FE70
Wirewound Resistors 3110-RS02B16R90FE70
RS-2B 16.9 1% E70 e3

RS-2B 16.9 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B16R90FE70 3110-RS02B16R90FE70
Product Name Res Wirewound 16.9 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers