Vishay Precision Group Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B15K00FB12

Description
Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B15K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B15K00FB12
Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B15K00FB12
Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay - 02F1335 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay
02F1335
Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay 02F1335
WIREWOUND RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS02B15K00FB12 02F1335
Product Name Res Wirewound 15K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details