Vishay Intertechnology, Inc. Wirewound Resistors RS02B13R30FE70

Description
RS-2B 13.3 1% E70 e3
Request a Quote Datasheet
Description
RS-2B 13.3 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B13R30FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B13R30FE70
Wirewound Resistors 3110-RS02B13R30FE70
RS-2B 13.3 1% E70 e3

RS-2B 13.3 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 13.3 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B13R30FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B13R30FE70
Res Wirewound 13.3 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B13R30FE70
Res Wirewound 13.3 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.3 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B13R30FE70 RS02B13R30FE70
Product Name Wirewound Resistors Res Wirewound 13.3 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers