Vishay Intertechnology, Inc. Wirewound Resistors RS02B130R0JB12

Description
RS-2B 130 5% B12
Request a Quote Datasheet
Description
RS-2B 130 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B130R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B130R0JB12
Wirewound Resistors 3110-RS02B130R0JB12
RS-2B 130 5% B12

RS-2B 130 5% B12

Supplier's Site Datasheet
Res Wirewound 130 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B130R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B130R0JB12
Res Wirewound 130 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B130R0JB12
Res Wirewound 130 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B130R0JB12 RS02B130R0JB12
Product Name Wirewound Resistors Res Wirewound 130 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 130 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers