Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS-2B 12 5% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS02B12R00JE70 | 3110-RS02B12R00JE70 |
| Product Name | Res Wirewound 12 Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |