Vishay Intertechnology, Inc. Wirewound Resistors RS02B10R00JE73

Description
RS-2B 10 5% E73 e3
Request a Quote
Description
RS-2B 10 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B wirewound resistor is a precision power resistor with a silicone coating rated for operation up to 250 °C under characteristic U and 350 °C under characteristic V. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.5 kΩ with tolerances of ±1% or ±5%. The resistor features a complete welded construction, ceramic core, and terminal terminations with tin/lead finish. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. It is MIL-PRF-26 qualified. The part number RS02B10R00JE73 identifies a 10 Ω, ±5% tolerance variant with lead-free, tape/reel packaging, which is within this series' specifications.

Datasheet Summary
Powered by GS/AI

The RS02B wirewound resistor is a precision power resistor with a silicone coating rated for operation up to 250 °C under characteristic U and 350 °C under characteristic V. It has a power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.5 kΩ with tolerances of ±1% or ±5%. The resistor features a complete welded construction, ceramic core, and terminal terminations with tin/lead finish. Its dimensions are 0.560 ± 0.062 in (14.22 ± 1.57 mm) in length, 0.622 in (15.80 mm) in maximum body length, 0.187 ± 0.031 in (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) in lead diameter. It is MIL-PRF-26 qualified. The part number RS02B10R00JE73 identifies a 10 Ω, ±5% tolerance variant with lead-free, tape/reel packaging, which is within this series' specifications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B10R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B10R00JE73
Wirewound Resistors 3110-RS02B10R00JE73
RS-2B 10 5% E73 e3

RS-2B 10 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B10R00JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-57R6F1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details