Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B10R00DS73

Description
Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B10R00DS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B10R00DS73
Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B10R00DS73
Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B10R00DS73
Product Name Res Wirewound 10 Ohm 0.5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers