Vishay Intertechnology, Inc. Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B10K40FB12

Description
Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B10K40FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B10K40FB12
Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B10K40FB12
Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B10K40FB12
Product Name Res Wirewound 10.4K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 70 ohms
View Details