Vishay Intertechnology, Inc. Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01MR7500DB12

Description
Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - RS01MR7500DB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
RS01MR7500DB12
Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01MR7500DB12
Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01MR7500DB12
Product Name Res Wirewound 750m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details