Vishay Intertechnology, Inc. Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01M400R0DE12

Description
Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01M400R0DE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01M400R0DE12
Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01M400R0DE12
Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01M400R0DE12
Product Name Res Wirewound 400 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers