Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01M1R000DE12

Description
Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01M1R000DE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01M1R000DE12
Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01M1R000DE12
Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01M1R000DE12
Product Name Res Wirewound 1 Ohm 0.5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers