Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01M100R0DE12

Description
Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01M100R0DE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01M100R0DE12
Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01M100R0DE12
Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01M100R0DE12
Product Name Res Wirewound 100 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details