Vishay Intertechnology, Inc. Wirewound Resistors RS01AR5000JB12

Description
RS-1A .5 5% B12
Request a Quote Datasheet
Description
RS-1A .5 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01AR5000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR5000JB12
Wirewound Resistors 3110-RS01AR5000JB12
RS-1A .5 5% B12

RS-1A .5 5% B12

Supplier's Site Datasheet
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - RS01AR5000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
RS01AR5000JB12
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01AR5000JB12
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01AR5000JB12 RS01AR5000JB12
Product Name Wirewound Resistors Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 0.5000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details