Vishay Intertechnology, Inc. Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01AR5000CE12

Description
Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - RS01AR5000CE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
RS01AR5000CE12
Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01AR5000CE12
Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01AR5000CE12
Product Name Res Wirewound 500m Ohm 0.25% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers