Vishay Intertechnology, Inc. Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R RS01AR4420FS70

Description
Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - RS01AR4420FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
RS01AR4420FS70
Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R RS01AR4420FS70
Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01AR4420FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR4420FS70
Wirewound Resistors 3110-RS01AR4420FS70
RS-1A .442 1% S70

RS-1A .442 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01AR4420FS70 3110-RS01AR4420FS70
Product Name Res Wirewound 442m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details