Wirewound ResistorsSeries:RS; Resistance:0.33ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera...
RS-1A .33 1% E12 e3
WIREWOUND RESISTOR, 0.33 OHM, 1W, 1%; Resistance:0.33ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS01AR3300FE12 | 3110-RS01AR3300FE12 | 63M2652 |
| Product Name | Wirewound ResistorsSeries:RS; Resistance:0.33ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... | Wirewound Resistors | Wirewound Resistor, 0.33 Ohm, 1W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 0.3300 ohms | 0.3300 ohms | 0.3300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts |