Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R RS01AR1000HE70

Description
Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R - RS01AR1000HE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R
RS01AR1000HE70
Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R RS01AR1000HE70
Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01AR1000HE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR1000HE70
Wirewound Resistors 3110-RS01AR1000HE70
RS-1A .1 3% E70 e3

RS-1A .1 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01AR1000HE70 3110-RS01AR1000HE70
Product Name Res Wirewound 100m Ohm 3% 1W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details