Wirewound Resistors - Through Hole 1watt 825ohms 1% Learn More
RS-1A 825 1% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS01A825R0FE70 | 3110-RS01A825R0FE70 |
| Product Name | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 825 ohms | 825 ohms |