Vishay Intertechnology, Inc. Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A800R0JB12

Description
Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A800R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A800R0JB12
Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A800R0JB12
Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01A800R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A800R0JB12
Wirewound Resistors 3110-RS01A800R0JB12
RS-1A 800 5% B12

RS-1A 800 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A800R0JB12 3110-RS01A800R0JB12
Product Name Res Wirewound 800 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details