Vishay Intertechnology, Inc. Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A71R50BB12

Description
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A71R50BB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A71R50BB12
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A71R50BB12
Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A71R50BB12
Product Name Res Wirewound 71.5 Ohm 0.1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers