Vishay Precision Group Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A700R0FB12

Description
Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole - RS01A700R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole
RS01A700R0FB12
Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole RS01A700R0FB12
Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS01A700R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A700R0FB12
Wirewound Resistors 3110-RS01A700R0FB12
RS-1A 700 1% B12

RS-1A 700 1% B12

Supplier's Site Datasheet
Resistor - 204070756 - Radwell International
Willingboro, NJ, United States
Resistor
204070756
Resistor 204070756
WIREWOUND RESISTORS - THROUGH HOLE 1WATT 700OHMS 1%. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTORS - THROUGH HOLE 1WATT 700OHMS 1%. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Radwell International
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01A700R0FB12 3110-RS01A700R0FB12 204070756
Product Name Res Wirewound 700 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Resistor
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details