Vishay Intertechnology, Inc. Wirewound Resistors RS01A620R0JB12

Description
RS-1A 620 5% B12
Request a Quote Datasheet
Description
RS-1A 620 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A620R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A620R0JB12
Wirewound Resistors 3110-RS01A620R0JB12
RS-1A 620 5% B12

RS-1A 620 5% B12

Supplier's Site Datasheet
Res Wirewound 620 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A620R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A620R0JB12
Res Wirewound 620 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A620R0JB12
Res Wirewound 620 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A620R0JB12 RS01A620R0JB12
Product Name Wirewound Resistors Res Wirewound 620 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 620 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details