Vishay Intertechnology, Inc. Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A5R360FE70

Description
Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R - RS01A5R360FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
RS01A5R360FE70
Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A5R360FE70
Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A5R360FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A5R360FE70
Wirewound Resistors 3110-RS01A5R360FE70
RS-1A 5.36 1% E70 e3

RS-1A 5.36 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A5R360FE70 3110-RS01A5R360FE70
Product Name Res Wirewound 5.36 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1879927-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers