Vishay Intertechnology, Inc. Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A5R110FE12

Description
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A5R110FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A5R110FE12
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A5R110FE12
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01A5R110FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A5R110FE12
Wirewound Resistors 3110-RS01A5R110FE12
RS-1A 5.11 1% E12 e3

RS-1A 5.11 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A5R110FE12 3110-RS01A5R110FE12
Product Name Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details