Vishay Intertechnology, Inc. Wirewound Resistors RS01A5R110FB12

Description
RS-1A 5.11 1% B12
Request a Quote Datasheet
Description
RS-1A 5.11 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A5R110FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A5R110FB12
Wirewound Resistors 3110-RS01A5R110FB12
RS-1A 5.11 1% B12

RS-1A 5.11 1% B12

Supplier's Site Datasheet
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A5R110FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A5R110FB12
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A5R110FB12
Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A5R110FB12 RS01A5R110FB12
Product Name Wirewound Resistors Res Wirewound 5.11 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details