Vishay Intertechnology, Inc. Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A5K900FS70

Description
Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A5K900FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A5K900FS70
Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A5K900FS70
Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A5K900FS70
Product Name Res Wirewound 5.9K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers