Vishay Intertechnology, Inc. Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A5K600JE70

Description
Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A5K600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A5K600JE70
Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A5K600JE70
Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A5K600JE70
Product Name Res Wirewound 5.6K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details