Vishay Intertechnology, Inc. Wirewound Resistors RS01A56R20FE70

Description
RS-1A 56.2 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 56.2 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A56R20FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A56R20FE70
Wirewound Resistors 3110-RS01A56R20FE70
RS-1A 56.2 1% E70 e3

RS-1A 56.2 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A56R20FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A56R20FE70
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A56R20FE70
Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A56R20FE70 RS01A56R20FE70
Product Name Wirewound Resistors Res Wirewound 56.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details