Vishay Intertechnology, Inc. Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A50R00HB12

Description
Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A50R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A50R00HB12
Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A50R00HB12
Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01A50R00HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A50R00HB12
Wirewound Resistors 3110-RS01A50R00HB12
RS-1A 50 3% B12

RS-1A 50 3% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A50R00HB12 3110-RS01A50R00HB12
Product Name Res Wirewound 50 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details