Vishay Intertechnology, Inc. Wirewound Resistors RS01A4R750FE12

Description
RS-1A 4.75 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 4.75 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A4R750FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A4R750FE12
Wirewound Resistors 3110-RS01A4R750FE12
RS-1A 4.75 1% E12 e3

RS-1A 4.75 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 4.75 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - RS01A4R750FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.75 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
RS01A4R750FE12
Res Wirewound 4.75 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk RS01A4R750FE12
Res Wirewound 4.75 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.75 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A4R750FE12 RS01A4R750FE12
Product Name Wirewound Resistors Res Wirewound 4.75 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details