Vishay Intertechnology, Inc. Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A4R000CS70

Description
Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R - RS01A4R000CS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
RS01A4R000CS70
Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A4R000CS70
Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A4R000CS70
Product Name Res Wirewound 4 Ohm 0.25% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details