Vishay Intertechnology, Inc. Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A4K640FS70

Description
Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A4K640FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A4K640FS70
Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A4K640FS70
Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A4K640FS70
Product Name Res Wirewound 4.64K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details