Vishay Intertechnology, Inc. Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A4K320FS73

Description
Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A4K320FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A4K320FS73
Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A4K320FS73
Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A4K320FS73
Product Name Res Wirewound 4.32K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers