Vishay Intertechnology, Inc. Wirewound Resistors RS01A499R0FS73

Description
RS-1A 499 1% S73
Request a Quote Datasheet
Description
RS-1A 499 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A499R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A499R0FS73
Wirewound Resistors 3110-RS01A499R0FS73
RS-1A 499 1% S73

RS-1A 499 1% S73

Supplier's Site Datasheet
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A499R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A499R0FS73
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A499R0FS73
Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A499R0FS73 RS01A499R0FS73
Product Name Wirewound Resistors Res Wirewound 499 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 499 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers