Vishay Intertechnology, Inc. Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A494R0DS74

Description
Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A494R0DS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A494R0DS74
Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A494R0DS74
Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01A494R0DS74
Product Name Res Wirewound 494 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers