Vishay Intertechnology, Inc. 1W,475,1%,T/R RS01A475R0FS70

Description
1W,475,1%,T/R
Request a Quote Datasheet
Description
1W,475,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W,475,1%,T/R - RS01A475R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,475,1%,T/R
RS01A475R0FS70
1W,475,1%,T/R RS01A475R0FS70
1W,475,1%,T/R

1W,475,1%,T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A475R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A475R0FS70
Wirewound Resistors 3110-RS01A475R0FS70
RS-1A 475 1% S70

RS-1A 475 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A475R0FS70 3110-RS01A475R0FS70
Product Name 1W,475,1%,T/R Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details