Vishay Intertechnology, Inc. Wirewound Resistors RS01A464R0FS70

Description
RS-1A 464 1% S70
Request a Quote Datasheet
Description
RS-1A 464 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A464R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A464R0FS70
Wirewound Resistors 3110-RS01A464R0FS70
RS-1A 464 1% S70

RS-1A 464 1% S70

Supplier's Site Datasheet
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A464R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A464R0FS70
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A464R0FS70
Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A464R0FS70 RS01A464R0FS70
Product Name Wirewound Resistors Res Wirewound 464 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 464 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers