Vishay Intertechnology, Inc. Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A40R00HS74

Description
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A40R00HS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A40R00HS74
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A40R00HS74
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A40R00HS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A40R00HS74
Wirewound Resistors 3110-RS01A40R00HS74
RS-1A 40 3% S74

RS-1A 40 3% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A40R00HS74 3110-RS01A40R00HS74
Product Name Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details