Vishay Intertechnology, Inc. Wirewound Resistors RS01A40R00HB12

Description
RS-1A 40 3% B12
Request a Quote Datasheet
Description
RS-1A 40 3% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A40R00HB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A40R00HB12
Wirewound Resistors 3110-RS01A40R00HB12
RS-1A 40 3% B12

RS-1A 40 3% B12

Supplier's Site Datasheet
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A40R00HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A40R00HB12
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A40R00HB12
Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A40R00HB12 RS01A40R00HB12
Product Name Wirewound Resistors Res Wirewound 40 Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 40 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details