Vishay Intertechnology, Inc. Wirewound Resistors RS01A3R300FS74

Description
RS-1A 3.3 1% S74
Request a Quote Datasheet
Description
RS-1A 3.3 1% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A3R300FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A3R300FS74
Wirewound Resistors 3110-RS01A3R300FS74
RS-1A 3.3 1% S74

RS-1A 3.3 1% S74

Supplier's Site Datasheet
Res Wirewound 3.3 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R - RS01A3R300FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
RS01A3R300FS74
Res Wirewound 3.3 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A3R300FS74
Res Wirewound 3.3 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A3R300FS74 RS01A3R300FS74
Product Name Wirewound Resistors Res Wirewound 3.3 Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details