Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A3R000JS70

Description
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - RS01A3R000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
RS01A3R000JS70
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R RS01A3R000JS70
Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A3R000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A3R000JS70
Wirewound Resistors 3110-RS01A3R000JS70
RS-1A 3 5% S70

RS-1A 3 5% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A3R000JS70 3110-RS01A3R000JS70
Product Name Res Wirewound 3 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers