Vishay Intertechnology, Inc. 1W,36,5%,T/R RS01A36R00JS73

Description
1W,36,5%,T/R
Request a Quote Datasheet
Description
1W,36,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W,36,5%,T/R - RS01A36R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,36,5%,T/R
RS01A36R00JS73
1W,36,5%,T/R RS01A36R00JS73
1W,36,5%,T/R

1W,36,5%,T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A36R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A36R00JS73
Wirewound Resistors 3110-RS01A36R00JS73
RS-1A 36 5% S73

RS-1A 36 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A36R00JS73 3110-RS01A36R00JS73
Product Name 1W,36,5%,T/R Wirewound Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details