Vishay Intertechnology, Inc. Wirewound Resistors RS01A36R00FE70

Description
RS-1A 36 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 36 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A36R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A36R00FE70
Wirewound Resistors 3110-RS01A36R00FE70
RS-1A 36 1% E70 e3

RS-1A 36 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 36 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - RS01A36R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 36 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
RS01A36R00FE70
Res Wirewound 36 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R RS01A36R00FE70
Res Wirewound 36 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 36 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01A36R00FE70 RS01A36R00FE70
Product Name Wirewound Resistors Res Wirewound 36 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 36 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers