Vishay Intertechnology, Inc. Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A33R00JB12

Description
Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A33R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A33R00JB12
Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A33R00JB12
Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01A33R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A33R00JB12
Wirewound Resistors 3110-RS01A33R00JB12
RS-1A 33 5% B12

RS-1A 33 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A33R00JB12 3110-RS01A33R00JB12
Product Name Res Wirewound 33 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details