Vishay Intertechnology, Inc. 1W,332,1%,T/R RS01A332R0FS70

Description
1W,332,1%,T/R
Request a Quote Datasheet
Description
1W,332,1%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W,332,1%,T/R - RS01A332R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
1W,332,1%,T/R
RS01A332R0FS70
1W,332,1%,T/R RS01A332R0FS70
1W,332,1%,T/R

1W,332,1%,T/R

Supplier's Site
Wirewound Resistors - 3110-RS01A332R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A332R0FS70
Wirewound Resistors 3110-RS01A332R0FS70
RS-1A 332 1% S70

RS-1A 332 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01A332R0FS70 3110-RS01A332R0FS70
Product Name 1W,332,1%,T/R Wirewound Resistors
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers